5-Pack of Lenovo compatible 20.00cm (8.00in) DisplayPort Male to VGA Female Converter Adapter long - is a cost-saving way to connect your VGA monitor to a DisplayPort video card/output without the expense of upgrading your monitor. This cable support full high resolution up to 1920x1200 or 1080p. 080p.
Note:
General
Brand: AddOn
Model: 57Y4393-AO-5PK
Compatible OEM: Lenovo
Technical
Type: Adapter Cable
Connector 1: DisplayPort Male
Connector 2: VGA Female
Length: 20cm (8in)
Manufacturer Warranty
Warranty : 3 Years