45J7915-AO-5PK DisplayPort/DVI Video Cable

5-Pack of Lenovo compatible 20.00cm (8.00in) DisplayPort Male to DVI Female Adapter Converter Cable is a passive cable to connect a DisplayPort source to a DVI monitor over a short distance. The male DisplayPort connection converts to a 29 pin Female DVI port, meaning any type of Male DVI cable 19 pin, 25 pin or 29 pin - will work. Because of this, it supports resolutions up to 2560x1600. It requires a DP++ port, which allows DVI and HDMI signals to run through the port.

  • 5 pack of 20cm (8in) Adapter Cable to fit your application needs
  • DisplayPort to DVI-I (29 pin) for connectivity with ease
  • Application and environment tested and guaranteed to work
  • Manufacturer Part Number
    45J7915-AO-5PK
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    General

    Brand: AddOn

    Model: 45J7915-AO-5PK

    Compatible OEM: Lenovo

    Technical

    Type: Adapter Cable

    Connector 1: DisplayPort Male

    Connector 2: DVI-I (29 pin) Female

    Length: 20cm (8in)

    Manufacturer Warranty

    Warranty : 3 Years