0B47090-AO-5PK Mini DisplayPort/DVI Video Cable

5-Pack of Lenovo compatible 20.00cm (8.00in) Mini-DisplayPort Malet to DVI Female Adapter Cables lets you connect a VGA display to the Mini-DisplayPort jack on PC or Mac. These passive adapters are an easy way to get a high-resolution connection, up to 1920x1200, enabling you to mirror or extend your screen onto a second display.

  • 5 pack of 20cm (8in) Adapter Cable to fit your application needs
  • Mini-DisplayPort to DVI-I (29 pin) for connectivity with ease
  • Application and environment tested and guaranteed to work
  • Manufacturer Part Number
    0B47090-AO-5PK
    EAN/UPC
    0821455276907,821455276907
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    General

    Brand: AddOn

    Model: 0B47090-AO-5PK

    Compatible OEM: Lenovo

    Technical

    Type: Adapter Cable

    Connector 1: Mini-DisplayPort Male

    Connector 2: DVI-I (29 pin) Female

    Length: 20cm (8in)

    Manufacturer Warranty

    Warranty : 3 Years