5-Pack of Lenovo compatible 1.82m (6.00ft) HDMI 1.4 High Speed Male to Male Cables w/Ethernet provide high speed connections between HDMI-enabled devices. These 6 foot High Speed HDMI cables includes 2 male connectors and durable, high quality construction to provide a dependable HDMI to HDMI connection between devices such as HDTVs and Blu-Ray or DVD players. It supports full 1080p with a 120hz refresh rate.
Note:
General
Brand: AddOn
Model: 0B47070-AO-5PK
Compatible OEM: Lenovo
Technical
Type: Cable
Connector 1: HDMI 1.4 Male
Connector 2: HDMI 1.4 Male
Length: 1.83m (6.0ft)
Manufacturer Warranty
Warranty : 3 Years