5-Pack of Lenovo compatible HDMI to VGA Active Adapter Converter Cables - Male to Female - 20.00cm (8.00in) long - connect your HDMI equipped computer to your VGA monitor or projector. Not needing an external power source and able to support up to 1080p resolution, these active adapters offer compact and portable solutions.
Note:
General
Brand: AddOn
Model: 0B47069-AO-5PK
Compatible OEM: Lenovo
Technical
Type: Cable
Connector 1: HDMI 1.3 Male
Connector 2: VGA Female
Length: 20cm (8in)
Manufacturer Warranty
Warranty : 3 Years