0A36537-AO-5PK DisplayPort A/V Cable

This is a 5-pack of Lenovo® 0A36537 compatible 6ft DisplayPort male to male black cables for connectivity between display devices. These devices offer a maximum resolution of 2560x1600 (WQXGA). Each part is designed to fit your application needs by providing DisplayPort 1.2 to DisplayPort 1.2 connectivity. Our 100% tested DP to DP cables are backed by a 3 year warranty and are guaranteed to work the first time.

Manufacturer Part Number
0A36537-AO-5PK
EAN/UPC
0783555060070,783555060070
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Brand: AddOn

Model: 0A36537-AO-5PK

Compatible OEM: Lenovo

Technical

Type: Cable

Connector 1: DisplayPort Male

Connector 2: DisplayPort Male

Length: 1.83m (6.0ft)

Manufacturer Warranty

Warranty : 3 Years