5-Pack of Lenovo compatible 20.00cm (8.00in) Mini-DisplayPort Male to VGA Female Black Adapter Cable lets you connect your VGA monitor to a Mini-DisplayPort equipped computer. It is a cost-effective way to avoid the expense of upgrading your monitor. It is compatible with Intel Thunderbolt technology, when connected directly to a supporting DisplayPort over Thunderbolt I/O port.
Note:
General
Brand: AddOn
Model: 0A36536-AO-5PK
Compatible OEM: Lenovo
Technical
Type: Adapter Cable
Connector 1: Mini-DisplayPort Male
Connector 2: VGA Female
Length: 20cm (8in)
Manufacturer Warranty
Warranty : 3 Years