FH973AT-AO-5PK DisplayPort/DVI Video Cable

5-Pack HP compatible 20.00cm (8.00in) DisplayPort Male to DVI-I (29 Pin) Female Adapter Converter Cables are passive adapter cables to connect DisplayPort sources to a DVI monitors over a short distance. These male DisplayPort connections convert to a 29 pin Female DVI port, meaning any type of Male DVI cable 19 pin, 25 pin or 29 pin - will work. Because of this, they supports resolutions up to 2560x1600. They require a DP++ port, which allows DVI and HDMI signals to run through the port.

  • 5 pack of 20cm (8in) Adapter Cable to fit your application needs
  • DisplayPort to DVI-I (29 pin) for connectivity with ease
  • Application and environment tested and guaranteed to work
  • Manufacturer Part Number
    FH973AT-AO-5PK
    EAN/UPC
    0821455277041,821455277041
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    General

    Brand: AddOn

    Model: FH973AT-AO-5PK

    Compatible OEM: HP

    Technical

    Type: Adapter Cable

    Connector 1: DisplayPort Male

    Connector 2: DVI-I (29 pin) Female

    Length: 20cm (8in)

    Manufacturer Warranty

    Warranty : 3 Years