SIIG Gigabit Ethernet Card

This is an SIIGĀ® CN-GP1011-S3 comparable gigabit Ethernet PCI network interface card with a single RJ-45 port that complies with all IEEE 802.3 standards. It provides a high bandwidth 1GbE network speed that fully supports high-end servers. In addition, this supports high level VLAN filtering. Based on either the Intel 82541PI or Realtek RTL8169 chipset, it is compatible with Windows, Linux (including Mac OSX), FreeBSD, and VMware operating systems. The single RJ-45 port slot operates over copper patch cable, allowing an operating distance of 100m. Our network interface cards are 100% compliant for all of your networking needs. Now you have a cost effective solution to your network upgrade needs. With our certification test program, we can guarantee your product will work right the first time.

Manufacturer Part Number
CN-GP1011-S3-AO
EAN/UPC
0821455290385,821455290385
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Bus Type: PCI

Bus Width: 32bit

Chipset: Intel 82541PI

Compatible OEM: SIIGĀ®

Compatible OS: Windows 8, Windows 8 64-bit, Windows 7, Windows 7 64-bit, Windows Vista, Windows Vista 64-bit, Windows XP, Windows XP 64-bit, Windows 2000, Windows Server 2003, Windows Server 2003 64-bit, Windows 98, Windows ME, Windows NT, Mac OS X (10.4.x), Novell (6.x, 5.x), Linux (2.6.x and 2.4.x), WinCE, Windows Vista 64bit, Windows XP 64bit, Windows 98 SE, Unixware, SCO, FreeBSD 5, Windows CE, FreeBSD 6.0, Windows, Windows Server 2008, Novell server, Mac OS 10.x, Windows Server 2008 64-bit, Windows Server 2008 R2 64-bit, Windows Server 2008 R2

Compatible With OEM Part Number(s): CN-GP1011-S3

Data Protocol: Ethernet

Data Rate: 10/100/1000Mbs

External Connector: RJ-45

Media Type: Copper

Number of Ports: 1 Port

Product Shipping Dimension(HxWxD): 5.2 in. x 0.9 in. x 4.7 in.

Product Shipping Weight(LB): 0.2

Reach: 100m

UNSPSC Code: 43201411

UPC Code: 821455290385