512MB CompactFlash Card

This Cisco® ESR-PRE-CF-512MB compatible 512MB factory original Compact Flash is 100% guaranteed to be compatible with your system and to work right the first time. Adding additional memory is the best way to increase the performance of your system. All our memory is built to strict JEDEC standards to meet or exceed the Tier 1 OEM's factory requirements. Our products are also guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
ESR-PRE-CF-512MB-AO
EAN/UPC
0821455287057,821455287057
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specification
Compatible OEM:: Cisco®
Compatible With OEM Part Number(s):: ESR-PRE-CF-512MB
Memory Size:: 512MB

Physical Specification
Kit:: No Kit - 1 Piece
Product Shipping Dimension(HxWxD):: 1.75 in. x 1.5 in. x .125 in.
Product Shipping Weight(LB):: 0.5

Miscellaneous
UNSPSC Code:: 43201402
What's In The Box:: 1x memory module
UPC Code:: 821455287057