Fixed Dome Camera

VIVOTEK FD8152V is a compact fixed dome network camera with 1.3-Megapixel resolution and the ability to output 30 frames per second in H.264 compression. Equipped with SNV (Supreme Night Visibility) technology, the FD8152V offers increased sensitivity to low light and provides clear images in dark conditions. In addition, built-in IR LEDs enable the camera to provide enough illumination for clear viewing up to 15 meters, even in completely dark environments.

The FD8152V is a camera with IK10-rated vandal-proof housing for increased camera protection. Additionally, at a size of only 100 mm in diameter, the FD8152V is truly an all-in-one surveillance solution that meets a wide variety of needs for indoor surveillance applications, such as offices, elevators, chain stores, prisons, and health care facilities.

Manufacturer Part Number
FD8152V-F2-W
EAN/UPC
4712123674018
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
System Information CPU

  • Multimedia SoC (System-on-Chip)
Flash
  • 128 MB
RAM
  • 256 MB
Camera FeaturesImage sensor 
  • 1/3" Progressive CMOS
Maximum Resolution 
  • 1280x1024
Lens Type
  • Fixed-focal
Focal Length
  • f = 2.8 mm (FD8152V-F2)
  • f = 4 mm (FD8152V-F4)
Aperture
  • F2.0 (FD8152V-F2)
  • F1.6 (FD8152V-F4)
Auto-iris
  • Fixed-iris
Field of View
  • FD8152V-F2:
    • 101° (horizontal)
    • 80° (vertical)
    • 130° (diagonal)
  • FD8152V-F4:
    • 69° (horizontal)
    • 54° (vertical)
    • 87° (diagonal)
Shutter Time
  • 1/5 sec. to 1/32,000 sec.
WDR Technology
  • WDR Enhanced
Day & Night
  • Removable IR-cut filter for day & night function
Minimum Illumination 
  • 0.08 Lux @ F1.6 ( Color )
  • 0.06 Lux @ F1.6 ( B/W )
  • 0 Lux @ IR LED ON
Pan / Tilt / Zoom
  • ePTZ: 48x digital zoom (4x on IE plug-in, 12x built-in)
IR Illuminators 
  • Built-in IR illuminators, effective up to 15 meters
  • IR LED*9
On-board Storage
  • MicroSD/SDHC/SDXC card slot
Video Compression
  • H.264 & MJPEG
Maximum Frame Rate 
  • In both compression
    • 30 fps at 1280x1024
Maximum Streams
  • 3 simultaneous streams
S/N Ratio
  • Above 56 dB
Video Streaming
  • Adjustable resolution, quality and bit rate
  • Configurable video cropping for bandwidth saving
Image Settings
  • Adjustable image size, quality and bit rate
  • Time stamp, text overlay, flip & mirror
  • Configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks, 3D Noise Reduction
  • Scheduled profile settings
AudioAudio Capability
  • Audio input
Compression
  • G.711
Interface
  • Built-in Microphone
Network Users
  • Live viewing for up to 10 clients
Protocols
  • IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X
ONVIF
  • Supported, specification available at www.onvif.org
Interface
  • 10Base-T/100 BaseTX Ethernet (RJ-45)

Intelligent VideoVideo Motion Detection 
  • Triple-window video motion detection
Alarm and EventAlarm Triggers 
  • Video motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection
Alarm Events
  • Event notification using HTTP, SMTP, FTP and NAS server
  • File upload via HTTP, SMTP, FTP and NAS server
General Connectors
  • RJ-45 for Network/PoE connection
  • Digital input*1
LED Indicator
  • System power and status indicator
Power input
  • IEEE 802.3af PoE Class 2
Power consumption
  • Max. 5.1W
Dimensions
  • Ø: 100 mm x 55 mm
Weight
  • Net: 284 g
Casing
  • Vandal-proof IK10-rated metal housing
Safety Certifications
  • CE, LVD, FCC Class B, VCCI, C-Tick
Operating Temperature
  • Starting Temperature: -10°C ~ 50°C (14°F ~ 122°F)
  • Working Temperature: -20°C ~ 50°C (-4°F~ 122°F)
Warranty
  • 24 months
System Requirements Operating System 
  • Microsoft Windows 7/Vista/XP/2000
Browser
  • Mozilla Firefox 7~10 (streaming only)
  • Internet Explorer 7.x or 8.x
Other Players
  • VLC: 1.1.11 or above
  • QuickTime: 7 or above