Edison M 450W Power Supply

The Fractal Design Edison M series of power supplies feature excellent electrical performance, including 80PLUS® Gold certified efficiency.

Designed for maximum reliability, the Edison M units feature Japanese electrolytic capacitors with a full protection suite, including over-temperature protection. The modular cable system assists with a clean installation and the extra-long ATX12V cable accommodates cases with bottom mounted PSU positions.

Fractal Design Edison M units are equipped with a large, temperature-controlled FDB-bearing 120mm fan contributing to a maximum lifespan while keeping noise levels at a minimum.

The Edison M is a highly reliable choice, for both gaming computers and powerful workstations.

Manufacturer Part Number
FD-PSU-ED1B-450W
EAN/UPC
7350041082439,0817301012430,817301012430
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

80PLUS® Certification: Gold
Modular cables: Yes
Modular cable type: All-black flat cables
Fan type: 120mm FDB bearing, Temperature controlled
Maximum operating temperature at full load: 40°C, 50°C at 80% load
Fully Intel Haswell C6/C7 compliant: Yes
Warranty: 5 years
Capacitors: Japanese (Electrolytic), Japanese/Taiwanese (Polymer)
Protections: OPP / OVP / UVP / SCP / OCP / OTP
Life expectancy (MTBF): 100,000 hours
PSU specification compliance: ATX 2.4 / EPS 2.92
Standby efficiency: ErP 2013 compliant (<0.5W system power draw)
Colors Available: Black
Unit Measurements: 150*86*160
Unit weights, with modular cables (kg): 450: 2.1, 550: 2.2, 650: 2.4, 750: 2.5
Package dimensions - W x H x D (mm): 299*185*122
Package weight (kg): 450: 2.7, 550: 2.8, 650: 3.0, 750: 3.1