Integra M 450W Power Supply

Fractal Design Integra M Series power supply units feature excellent electrical performance, including 80PLUS® Bronze certified efficiency.

The modular flat cable system allows for a clean installation, and enhances airflow patterns inside the case. The short 140mm length makes for easy installation in small computer cases, and the extra-long ATX12V cable accommodates modern, bottom-PSU cases.

Fractal Design Integra M units are equipped with a large temperature-controlled 120mm fan for reduced noise levels and optimum cooling.

The Integra M is a great choice for medium-performance gaming computers and workstations.

Manufacturer Part Number
FD-PSU-IN3B-450W
EAN/UPC
7350041082392,0817301012393,817301012393
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

80PLUS® Certification: Bronze
Modular cables: Yes
Modular cable type: All-black flat cables
Fan type: 120mm Sleeve bearing, Temperature controlled
Maximum operating temperature at full load: 40°C, 50°C at 80% load
Fully Intel Haswell C6/C7 compliant: Yes
Warranty: 3 years
Capacitors: Taiwanese
Protections: OPP / OVP / UVP / SCP
Life expectancy (MTBF): 100,000 hours
PSU specification compliance: ATX 2.4 / EPS 2.92
Standby efficiency: ErP 2013 compliant (<0.5W system power draw)
Colors Available: Black
Unit Measurements: 150*86*140
Unit weights, with modular cables: 450: 1.435, 550: 1.49, 650: 1.63, 750: 1.69 kg
Package dimensions - W x H x D (mm): 285*202*115
Package weight – (Kg): 450: 1.63, 550: 1.7, 650: 1.85, 750: 1.91 kg