AC1200 Dual-Band Wi-Fi PCI-E Adapter

  • Super High-Speed AC1200 Dual-Band Wi-Fi: Next generation AC1200 Wi-Fi for HD streaming and gaming with transfer speeds up to 300Mbps (2.4GHz) or 867Mbps (5GHz)
  • Long Range: High-output power design with high-gain antennas to penetrate walls for better Wi-Fi performance
  • Ideal for Gaming PCs: Instant Wi-Fi upgrade for your desktop. High-speed AC1200 Wi-Fi without inconvenient cables
  • Flexible Installation & Placement: Low profile bracket included and magnetic antenna stand for flexible antenna positioning
The next generation 802.11ac wireless standard is revolutionizing Wi-Fi. Super-speed 802.11ac dual-band routers are already available but wireless devices are still stuck with 802.11n technology. Upgrade your desktop computer to dual-band 802.11ac with a PCI-E adapter for blistering Wi-Fi speeds on the interference free 5GHz frequency band. The EW-7822PIC features two detachable high gain antennas providing high-performance Wi-Fi coverage. Including an additional magnetic stand to find the best antenna location to optimize wireless operation range and backwards compatible with 802.11a/b/g/n wireless devices.

Super High-Speed AC1200 Wi-Fi
Compatible with the IEEE 802.11ac standard and delivering speeds of up to 867Mbps at 5GHz, almost three times as fast as 802.11n. Upgrade PC’s to super high speed 802.11ac Wi-Fi and enjoy streaming video and data.

Dual-Band Connectivity
Enjoy better performance and greater flexibility for your desktop with dual-band connectivity. The EW-7822PIC provides connectivity for the 2.4GHz band at speeds of 300Mbps or 5GHz band at speeds of 867Mbps. You can surf the internet and check your email on the 2.4GHz band, or select the 5GHz band for online gaming and video streaming.

Ideal for Gaming PCs
The EW-7822PIC  is a perfect upgrade for desktop gaming PCs. Quickly add high performance, long range Wi-Fi ideal for online gaming where connection speeds are critical. Enjoy ultra-fast Wi-Fi connection speeds with a simple PCI-E upgrade.

5dBi High Gain Antenna
High gain antennas provide a high performance long-range connection to your wireless network.

Magnetic Stand for Enhanced Wireless Signal
The EW-7822PIC comes with a free magnetic stand which features two antenna connectors to screw in the detachable antennas and a 1.8 meter cable for flexible placement. Fine-tune the antenna position for peak performance at no extra cost.

Download and Stream Wirelessly
Use the EW-7822PIC to download and stream media from YouTube, Netflix or other services without waiting for buffering, or stream media across your network from a NAS (network-attached storage) at lightning speeds. Streaming HD movies or downloading is faster and more reliable than ever with 802.11ac Wi-Fi.

Manufacturer Part Number
EW-7822PIC
EAN/UPC
4717964700704
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

HARDWARE

  • 1 x 1 x PCI-E adapter
  • 1 x Link/Activity LED
  • 2 x Detachable high gain antennas
STANDARDS
  • 2.4GHz: IEEE 802.11b, 802.11g, 802.11n
  • 5GHz: IEEE 802.11ac (Draft), 802.11a, 802.11n
FREQUENCY BAND
  • 2.4000 - 2.4835GHz
  • 5.745 - 5.825GHz (FCC)
  • 5.150 - 5.250GHz (R&TTE)
OUTPUT POWER
  • 2.4GHz
    11b (11Mbps): 18dBm±1dBm
    11g (54Mbps): 15dBm±1dBm
    11n (20MHz, MCS7): 14dBm±1dBm
    11n (40MHz, MCS7): 14dBm±1dBm
  • 5GHz
    11a (54Mbps): 17dBm±1dBm
    11n (20MHz, MCS7): 15dBm±1dBm
    11n (40MHz, MCS7): 15dBm±1dBm
    11ac (80MHz, MCS9): 13dBm±1dBm
RECEIVE SENSITIVITY
  • 2.4GHz
    11b (1Mbps): -91dBm±1dBm
    11g (6Mbps): -87dBm±1dBm
    11n (MCS0): -85dBm±1.5dBm
  • 5GHz
    11a (6Mbps): -90dBm±1.5dBm
    11n (MCS0): -90dBm±1.5dBm
    11ac (MCS0): -75dBm±1.5dBm
OPERATING DATA RATE
  • 11a: 6/9/12/24/36/48/54Mbps;
  • 11b: 1/2/5.5/11Mbps;
  • 11g: 6/9/12/24/36/48/54Mbps
  • 11n (20MHz): MCS0-15 (up to 144Mbps)
  • 11n (40MHz): MCS0-15 (up to 300Mbps)
  • 11ac (80MHz): MCS0-9 (up to 867Mbps)
LED
  • Link/Activity
SECURITY
  • WEP 64/128-bit, WPA and WPA2
TEMPERATURE & HUMIDITY
  • Max 95% (non-condensing)
  • 32 - 104°F (0 - 40°C)

DIMENSIONS & WEIGHT

  • 120(L) x 93(W) x 18(H) mm
  • 80g (without antennas)
  • 120g (with antennas)

CERTIFICATIONS

  • CE/FCC

ACCESSORIES

  • 1 x Magnetic Stand with 1.8 meter cable
  • 1 x Low Profile Bracket

PACKAGE CONTENTS

  • 1 x PCI-E Aadapter
  • 2 x Detachable High Gain Antennas
  • 1 x Magnetic Antenna Stand with 1.8 Meter Cable
  • 1 x Low Profile Bracket
  • 1 x Quick Installation Guide
  • 1 x CD-ROM (Including the Setup Wizard and Multi-languages Quick Installation Guide)