USB Sync/Charge Cable with Lightning Connector - Black, 10-in

Tripp Lite's M100-10N-BK 10-in. Black USB Sync / Charge Cable with Lightning connector allows for Uploading / Downloading data to and from the latest generation of iPhone, iPad, and iPod devices, while charging the devices at the same time. Cables are MFI Certified, so they are made for use with iPhone 5, 5c, 5s, 6, 6 Plus, iPad (4th generation), iPad mini, mini 2, mini 3, iPad Air, Air 2, iPod Touch (5th generation), and iPod nano (7th generation). Reversible Lightning connector allows plug-ability in either direction to the device. 2-Year Limited Warranty.

Manufacturer Part Number
M100-10N-BK
EAN/UPC
0037332188519,037332188519
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW
Model Type: Connectivity
Cable Types: USB

OUTPUT
USB Charging: Yes

INPUT
Cable Length (ft.): 0.8
Cable Length (in.): 10

PHYSICAL
Color: Black

CONNECTIONS
Connector A: USB A (MALE)
Connector B: LIGHTNING (MALE)


WARRANTY
Product Warranty Period (Worldwide): 2-year limited warranty