Full Featured Flat Panel Cart for 32" to 75" Displays

The Full Featured SR575M Flat Panel Cart takes our standard cart to the next level, making everyday usage more enjoyable. Height adjustment of the display and component shelf can be made without the removal of the display by simply repositioning to your desired height and the fear of damaging doorways and walls has been averted by non-marring bumpers on each corner of the cart allowing even easier mobility from room to room while the ULĀ® certification ensures you that it can be done with safety in mind.

Manufacturer Part Number
SR575M
EAN/UPC
0735029304265,735029304265
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions (W x H x D)
35.73" x 68.38" x 30.00"
(908 x 1736 x 762mm)


PRODUCT WEIGHT
70lb (31.8kg)

Load Capacity
150lb (68.2kg) display
25lb (11.4kg) per shelf


FINISH
Textured Powder Coat

AVAILABLE COLORS
Black