31" Class (31.0” Diagonal) Digital Cinema 4K Monitor

DIGITAL CINEMA 4K (4096X2160) RESOLUTION

The 31MU97C-B delivers 4K (4096x2160) resolution across a 31” display, providing crisp images with a significant amount of pixels on-screen. 4K (4096x2160) resolution displays over four times the resolution of standard 1920x1080 FHD, and over half a million more pixels than UHD resolution (3840x2160). The most intricate details are displayed perfectly for creative professionals.

Manufacturer Part Number
31MU97C-B
EAN/UPC
0719192197633,719192197633
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL

  • Panel Type: IPS
  • Panel Size: 31" class (31.0" diagonal)
  • Color Gamut (CIE1976): Adobe RGB over 99.5% / DCI-P3 97%
  • Color Depth (Number of Colors): 10bit
  • Pixel Pitch (mm): 0.0567mm x 0.1701mm
  • Aspect Ratio: 17:9
  • Native Resolution: 4096 x 2160
  • Brightness: 320 cd/m2
  • Contrast Ratio (Typ.): 1,000:1
  • Dynamic CR (DCR): On/Off
  • Response Time: 5ms (G to G)
  • Viewing Angle: 178°/178°
  • Surface Treatment: Advanced Anti-Glare Treatment of the Front Polarizer

SPEAKER

  • Type: Yes
  • Audio Output (Watt): 5W x 2

SIGNAL (INPUT)

  • Mini DisplayPort: Yes (x1, ver 1.2)
  • USB Up: 1 (3.0)
  • USB port: 3 (3.0)
  • HDMI: Yes (x2, ver 1.4)
  • Display Port: Yes (x1, ver 1.2)

AUDIO (OUTPUT)

  • Headphone Out: Yes

RESOLUTION

  • DisplayPort (PC): 4096 x 2160 @ 60
  • DisplayPort (HDMI): 4096 x 2160 @ 24

POWER

  • Power Type: Built-in Power
  • Power Supply: 100 -240Vac, 50/60Hz
  • Power Save/Sleep Mode (Max): 1.2W (USB 3.0)
  • Normal On (Typ.): 49W (without USB)
  • DC Off (Max): 0.5

FREQUENCY

  • HDMI (H-Frequency): 30~90kHz
  • HDMI (V-Frequency): 56~61Hz
  • DisplayPort (H-Frequency): 30~134kHz
  • DisplayPort (V-Frequency): 56~61Hz

STANDARD CERTIFICATIONS

  • Safety: UL(cUL)/CB/TCO 6.0/TUV/KC
  • EMC: FCC-B / CE
  • ENERGY STAR 6.0: Yes
  • RoHS, Reach: Yes
  • Windows: Yes (Windows 8)

CABINET

  • Color: Black Spray
  • Color-Stand: Titan Silver Spray
  • Monitor with Stand: 29.0” x 19.0” x 9.5”
  • Monitor Weight: 21.2 lbs
  • Monitor without Stand: 29.0” x 16.0” x 2.1”
  • Monitor Weight (without stand): 17.0 lbs
  • Carton Dimensions: 38.3” x 20.1” x 6.0”
  • Packed Weight: 26.5 lbs
  • Base Detachable: Yes
  • Tilt (Angle): -5°(front)~15°(rear)
  • VESA Standard Mount Interface: 100mm x 100mm
  • Pivot: Yes
  • Height(mm): 140mm

WARRANTY

  • Warranty: 3-Year Limited Warranty (Parts/Labor/Backlight)

ACCESSORIES

  • Power Cord: Yes
  • DisplayPort to Mini DisplayPort: Yes
  • HDMI: Yes
  • USB: Yes (3.0)
  • CD Manual: Yes (Manual, Driver)
  • S/WInstallCD(PC OS): Yes (Screen Split with Font/Resolutioncontrol,True Color Pro with DCI-P3/DICOM,MAC/Win)

SPECIAL FEATURES

  • Picture Mode: Yes (Custom/sRGB/AdobeRGB/DCM Sim/DCI-P3 Sim./Reader/Calibration1/Calibration2)
  • PC: Yes
  • Video: Yes
  • DDC/CI: Yes
  • HDCP: Yes
  • PBP: Yes
  • Factory Calibration: Yes
  • Plug & Play: Yes
  • Uniformity On/Off: Yes
  • Flicker Safe: Yes
  • SUPER + Resolution: 
  • H/W Calibration: 
  • SUPER Energy Saving: 
  • Others1: True color Pro (S/W)
  • Other 2: Screen Split with Font/Resolution Control (S/W)
  • Virtual Surround: Yes (MAXX Audio)
  • Dual Color Mode: Yes

UPC CODE

  • 31MU97C-B: 7 19192 19763 3