Cat.6 UTP Patch Network Cable

This is a 14ft RJ-45 (male) to RJ-45 (male) black unshielded twisted pair PVC copper patch cable. The Cat6 cable is a standardized twisted pair cable for Ethernet or other physical network layers. Cat6 standards specify performance of up to 250MHz. This PVC jacketed cable is best suited for LANs or SANs, and is recommended for connection between fiber patch panels, hubs, switches, media converters and routers. Unshielded twisted pair patch cables are perfect for data centers, LANs and other short range network connections. Our patch cables are 100% compliant for all of your networking needs. Our products are guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
ADD-14FCAT6-BLK
EAN/UPC
0821455305324,821455305324
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Application: Patch
Cable Mode: UTP
Color: Black
Compatible OEM: Industry Standard
Connector: RJ-45 (Male) to RJ-45 (Male)
Core/Cladding: 24AWG
Jacket Type: PVC
Length: 4.27m (14.00ft)
Media: Copper
Product Shipping Dimension(HxWxD): 13 in. x 11 in. x 1.75 in
Product Shipping Weight(LB): 0.6
Shielded: Not Shielded
Standard: Cat6
Strand Count: 8
UPC Code: 821455305324