TeraStation TS5200DN SAN/NAS Server

TeraStation 5200DN is a high performance two-drive network storage solution ideal for businesses and demanding users requiring a reliable RAID based NAS solution for larger networks and business critical applications.

Increased reliability is achieved with the TeraStation 5200DN being populated with hard drives built specifically for NAS devices. NAS drives also run cooler, reducing power consumption and result in lower operating costs and longer average lifetime.

With the powerful Intel® Atom™ D2550 processor, TeraStation 5200DN provides exceptional performance during file transfers and everyday NAS functions. TeraStation 5200DN runs many services simultaneously and the dynamic combination of the dual core 1.86 GHz processor and 2 GB DDR3 RAM enables the acute ability to focus on concurrent tasks with minimal performance degradation. TeraStation 5200DN is packed with business class features such as Active Directory support, disk quota support, share level replication, fail-over support, dual gigabit Ethernet ports, hot-swap hard drives, iSCSI targeting and USB 3.0 accessory support.

Manufacturer Part Number
TS5200DN0802
EAN/UPC
0747464130538,747464130538
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MODELS: TS5200DN
Part Numbers:
TS5200DN0202
TS5200DN0402
TS5200DN0802
Conguration: Desktop

INTERNAL HARD DRIVES
Number of Drives: 2
Capacity Range: 2, 4, 8 TB
Drive Interface: SATA 3 Gbps
Supported RAID: 0/1/JBOD (Individual Disks)

USB INTERFACE
Standards Compliance: USB 3.0, USB 2.0
Connector Type: A type
Number of Ports: 2x USB 3.0, 2x USB 2.0
Data Transfer Rates:
5 Gbps (USB 3.0)
480 Mbps (USB 2.0)

PERFORMANCE
CPU: Intel® Atom™ Processor D2550 (1.86 GHz Dual-Core)
Memory: 2 GB DDR3

ENVIRONMENTAL & POWER
Power Consumption: Max 47W
Power Supply:
Internal AC 100-240V
Universal 50/60Hz
Operating Temperature: 41° - 95°F (0° - 35°C)
Operating Humidity: 20 - 80% non-condensing

SHIPPING
Dimensions (LxWxH): 9.06 x 6.69 x 6.69 in
Weight: 9.92 lbs

LAN INTERFACE
Standards Compliance: (10BASE-T)IEEE802.3, (100BASE-TX)IEEE802.3u, (1000BASE-T)IEEE802.3ab
Number of Ports: 2
Data Transfer Rates: 10 / 100 / 1000 Mbps
Supported Protocols: TCP/IP
Network File Services: CIFS/SMB, AFP, HTTP/HTTPS, FTP/SFTP, NFS
Connector Type: RJ-45

CLIENT OS SUPPORT
Windows® 8.1 (32-bit/64-bit), Windows® 8 (32-bit/64-bit), Windows® 7 (32-bit/64-bit), Windows Vista® (32-bit/64-bit), Windows® XP, Windows Server® 2012, Windows Server® 2012R2, Windows Server® 2008, Windows Server® 2008R2, Windows Server® 2003, Windows Server® 2003R2, Mac® OS® X 10.5 or later

ACCESSORIES
Compatible Hard Drives:
Desktop Models: OP-HD1.0WR, OP-HD2.0WR, OP-HD3.0WR, OP-HD4.0WR, OP-HD6.0WR
Rackmount: OP-HD1.0S-3Y, OP-HD2.0S-3Y, OP-HD3.0S-3Y, OP-HD4.0S-3Y

BOX CONTENTS
TeraStationTM, Utility CD (TeraNavigator, NASNavigator2, NovaBACKUP®, Adobe® Reader®) Quick Setup Guide, Ethernet Cable, Rail Kit with Mounting Brackets and Screws*, AC Cable, Front Panel Key, Warranty Statement
* TS5400RN only

INCLUDED SOFTWARE
TeraNavigator, NASNavigator2, NovaBACKUP® Bualo Edition (one server and ten workstation licenses), Adobe® Reader®