Buffalo's TeraStation™ 5400RN WSS Rackmount 1U network attached storage appliance provides high-performance four drive RAID-based network storage with the power of a Windows® Server 2012 operating system providing seamless integration with Windows computers and servers. Increased reliability is achieved with the Terastation™ 5400RN WSS being populated with hard drives built specifically for always on NAS devices. Incorporating the powerful dual-core Intel® Atom™ Processor D2701 and 4 GB of installed RAM, TeraStation™ 5400RN WSS provides class-leading performance and enables the ability to focus on concurrent tasks with minimal performance degradation: experience maximum network throughput while NAS and iSCSI targeting operations run simultaneously. Additionally, support for NTFS for very specific file-level security and Native Active Directory support provides integration with large Windows networks. TeraStation™ 5400RN WSS is an economical turnkey solution for highly reliable and continuously available high-performance network storage for a variety of data needs.
Note:
MODELS: WS5400RN
Part Numbers:
WS5400RN0804S2
WS5400RN1604S2
Conguration: Rackmount
INTERNAL HARD DRIVES
Number of Drives: 4
Capacity Range: 8, 16 TB
Drive Interface: SATA 3 Gbps
Supported RAID: 0/1/5/JBOD (Individual Disks)
USB INTERFACE
Standards Compliance: USB 3.0, USB 2.0
Connector Type: A type
Number of Ports: 3x USB 3.0, 2x USB 2.0
Data Transfer Rates:
5 Gbps (USB 3.0)
480 Mbps (USB 2.0)
PERFORMANCE
CPU: Intel® Atom™ Processor D2701 (2.13 GHz Dual-Core)
Memory: 4 GB DDR3
ENVIRONMENTAL & POWER
Power Consumption: Max 96W
Power Supply:
Internal AC 100-240V
Universal 50/60Hz
Operating Temperature: 41° - 95°F (0° - 35°C)
Operating Humidity: 20 - 80% non-condensing
SHIPPING
Dimensions (LxWxH): 16.41x 18.92 x 1.74 in
Weight: 19.84 lbs
LAN INTERFACE
Standards Compliance: (10BASE-T)IEEE802.3, (100BASE-TX)IEEE802.3u, (1000BASE-T)IEEE802.3ab
Number of Ports: 2
Data Transfer Rates: 10 / 100 / 1000 Mbps
Supported Protocols: TCP/IP
Network File Services: CIFS/SMB, AFP, HTTP/HTTPS, FTP/SFTP, NFS
Connector Type: RJ-45
CLIENT OS SUPPORT
Windows® 8.1 (32-bit/64-bit), Windows® 8 (32-bit/64-bit), Windows® 7 (32-bit/64-bit), Windows Vista® (32-bit/64-bit), Windows® XP, Windows Server® 2012, Windows Server® 2012R2, Windows Server® 2008, Windows Server® 2008R2, Windows Server® 2003, Windows Server® 2003R2, Mac® OS® X 10.5 or later
ACCESSORIES
Compatible Hard Drives:
Desktop Models: OP-HD1.0WR, OP-HD2.0WR, OP-HD3.0WR, OP-HD4.0WR, OP-HD6.0WR
Rackmount: OP-HD1.0S-3Y, OP-HD2.0S-3Y, OP-HD3.0S-3Y, OP-HD4.0S-3Y
BOX CONTENTS
TeraStationTM, Utility CD (TeraNavigator, NASNavigator2, NovaBACKUP®, Adobe® Reader®), 3pin - 2pin Adapter, Quick Setup Guide, USB Flash for WSS, Ethernet Cable, Rail Kit with Mounting Brackets and Screws*, AC Cable, Front Panel Key, Warranty Statement
* WS5400RN only
INCLUDED SOFTWARE
Windows® Storage Server 2012 Standard Edition, TeraNavigator, NASNavigator2, NovaBACKUP® Bualo Edition (one server and ten workstation licenses), Adobe® Reader®