TeraStation 5400DN WSS

Buffalo's TeraStation™ 5400DN WSS network attached storage appliance provides high-performance four drive RAID-based network storage with the power of a Windows® Storage Server 2012 operating system providing seamless integration with Windows computers and servers. Increased reliability is achieved with the Terastation™ 5400DN WSS being populated with hard drives built specifically for always on NAS devices. Incorporating the powerful dual-core Intel® Atom™ Processor D2550 and 4 GB of installed RAM, TeraStation™ 5400DN WSS provides class-leading performance and enables the ability to focus on concurrent tasks with minimal performance degradation: experience maximum network throughput while NAS and iSCSI targeting operations run simultaneously. Additionally, support for NTFS for very specific file-level security and Native Active Directory support provides integration with large Windows networks. TeraStation™ 5400DN WSS is an economical turnkey solution for highly reliable and continuously available high-performance network storage for a variety of data needs.

Manufacturer Part Number
WS5400DN0804W2
EAN/UPC
0747464130965,747464130965
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MODELS: WS5400DN
Part Numbers:
WS5400DN0404W2
WS5400DN0804W2
WS5400DN1204W2

Conguration: Desktop

INTERNAL HARD DRIVES

Number of Drives: 4
Capacity Range: 4, 8, 12 TB
Drive Interface: SATA 3 Gbps
Supported RAID: 0/1/5/JBOD (Individual Disks)

USB INTERFACE
Standards Compliance: USB 3.0, USB 2.0
Connector Type: A type
Number of Ports: 2x USB 3.0, 2x USB 2.0
Data Transfer Rates:
5 Gbps (USB 3.0)
480 Mbps (USB 2.0)

PERFORMANCE
CPU: Intel® Atom™ Processor D2550 (1.86 GHz Dual-Core)
Memory: 4 GB DDR3

ENVIRONMENTAL & POWER
Power Consumption: Max 96W
Power Supply:
Internal AC 100-240V
Universal 50/60Hz
Operating Temperature: 41° - 95°F (0° - 35°C)
Operating Humidity: 20 - 80% non-condensing

SHIPPING
Dimensions (LxWxH): 9.06 x 6.69 x 8.46in
Weight: 17.64 lbs

LAN INTERFACE
Standards Compliance: (10BASE-T)IEEE802.3, (100BASE-TX)IEEE802.3u, (1000BASE-T)IEEE802.3ab
Number of Ports: 2
Data Transfer Rates: 10 / 100 / 1000 Mbps
Supported Protocols: TCP/IP
Network File Services: CIFS/SMB, AFP, HTTP/HTTPS, FTP/SFTP, NFS
Connector Type: RJ-45

CLIENT OS SUPPORT
Windows® 8.1 (32-bit/64-bit), Windows® 8 (32-bit/64-bit), Windows® 7 (32-bit/64-bit), Windows Vista® (32-bit/64-bit), Windows® XP, Windows Server® 2012, Windows Server® 2012R2, Windows Server® 2008, Windows Server® 2008R2, Windows Server® 2003, Windows Server® 2003R2, Mac® OS® X 10.5 or later

ACCESSORIES
Compatible Hard Drives:
Desktop Models: OP-HD1.0WR, OP-HD2.0WR, OP-HD3.0WR, OP-HD4.0WR, OP-HD6.0WR
Rackmount: OP-HD1.0S-3Y, OP-HD2.0S-3Y, OP-HD3.0S-3Y, OP-HD4.0S-3Y

BOX CONTENTS
TeraStationTM, Utility CD (TeraNavigator, NASNavigator2, NovaBACKUP®, Adobe® Reader®), 3pin - 2pin Adapter, Quick Setup Guide, USB Flash for WSS, Ethernet Cable, Rail Kit with Mounting Brackets and Screws*, AC Cable, Front Panel Key, Warranty Statement
* WS5400RN only

INCLUDED SOFTWARE
Windows® Storage Server 2012 Standard Edition, TeraNavigator, NASNavigator2, NovaBACKUP® Bualo Edition (one server and ten workstation licenses), Adobe® Reader®