Add front or rear panel USB 3.0 ports to your computer case using USB 3.0 motherboard-style headers. This PCI Express USB 3.0 card offers a cost-effective upgrade that lets you add four USB 3.0 ports to your computer through a PCIe slot. It offers two external ports plus two internal USB 3.0 headers to help adapt your desktop or server to support a variety of USB 3.0 devices.
Flexible and convenient port design
With extra motherboard-style USB 3.0 headers you have the flexibility to add more internal USB 3.0 devices to your PC. When your existing headers are occupied, you can connect front panel hubs or card readers using this versatile alternative to costly motherboard and computer upgrades.
For added convenience, the card integrates two external USB 3.0 ports, so you can plug in more devices such as external hard drives or printers.
Simple installation and supports older devices
The USB 3.0 card is easy to install and requires no additional drivers or software in natively supported Windows® 8.1 / 8 operating systems. Plus, it features a dual profile design that fits in standard or low-profile cases, so you can rest assured it will fit in your small form-factor system if needed.
Connecting older peripherals isn't a problem either. So, there’s no need to purchase new devices since the adapter card is backward compatible with your USB 2.0 and 1.x technology.
Effective USB 3.0 performance enhanced by UASP
This high-performance SuperSpeed USB 3.0 card supports data transfer rates up to 5 Gbps and is enhanced with UASP support, which can perform ~70% faster read speed and 40% faster write speed over traditional USB 3.0, when paired with a UASP-enabled enclosure.
The PEXUSB3S2EI is ruggedly built for reliable USB 3.0 device connections and is backed by a StarTech.com 2-year warranty and free lifetime technical support.
Note: UASP (USB Attached SCSI Protocol), is supported in Windows 8, 8.1, Server 2012 and Linux kernel 2.6.37 or later. Test results were obtained using an Intel® Ivy Bridge system, StarTech.com add-on USB 3.0 cards, a UASP-enabled StarTech.com enclosure, and a SATA III solid-state drive.
Note:
Warranty Information
Warranty: 2 Years
Hardware
Bus Type: PCI Express
Card Type: Standard Profile (LP bracket incl.)
Chipset ID: Renesas / NEC - µPD720201
Industry Standards: USB 3.0 Specification Rev. 1.0
PCI Express Base Specification Rev. 2.0
Intel xHCI Specification Rev. 1.0
Interface: USB 3.0
Port Style: Integrated on Card
Ports: 4
Performance
Maximum Cable Length: 9.8 ft [3 m]
Maximum Data Transfer Rate: 5 Gbps
MTBF: 1,920,042 Hours
Type and Rate: USB 3.0 - 5 Gbit/s
UASP Support: Yes
Connector(s)
Connector Type(s): 1 - PCI Express x1 Male
External Ports: 2 - USB 3.0 A (9 pin; SuperSpeed) Female
Internal Ports:
1 - SATA Power (15 pin) Plug
2 - IDC (20 pin; USB 3.0; Motherboard Header) Receptacle
Software
OS Compatibility: Windows® 8 / 8.1 (32/64bit), 7 (32/64), Vista (32/64), XP (32/64)
Windows Server® 2012, 2008 R2
Linux 2.6.31 and up (Tested up to 3.5)
Special Notes / Requirements
Note: The maximum throughput of this card is limited by the bus interface. If used with PCI Express Gen 1.0 enabled computers, the max throughput is 2.5 Gbps. If used with PCI Express Gen 2.0 enabled computers, the max throughput is 5 Gbps.
System and Cable Requirements:
PCI Express enabled computer with an available PCI Express x1 slot or higher (x4, x8, x16)
SATA power connector (recommended, but optional)
Physical Characteristics
Product Height: 4.7 in [120 mm]
Product Length: 3.6 in [92 mm]
Product Weight: 1.9 oz [55 g]
Product Width: 0.7 in [18 mm]
Environmental
Humidity: 20~80% RH
Operating Temperature: 5°C to 50°C (41°F to 122°F)
Storage Temperature: -25°C to 70°C (-13°F to 158°F)
Packaging Information
Shipping (Package) Weight: 4.9 oz [140 g]
What's in the Box
Included in Package:
1 - 4 Port PCI Express USB 3.0 Card - 2 Ext 2 Int
1 - Low-Profile Bracket
1 - Driver CD
1 - Instruction Manual