Pocket-size Portable External Storage Drive

HAWKER HX 2TB is a Secure, Encrypted, Ruggedized Mobile Drive with USB 3.0 and eSATA Ports AES-256 Real-Time Hardware Encryption with NIST and FIPS Validated Cryptographic Modules. Hawker HX contains the world's most technologically advanced real-time hardware encryption using Secure Token Key. Designed and engineered in the United States to satisfy the requirements of demanding security concerned professionals; the Hawker can support a solid-state drive "SSD" or a fast SATA high-capacity 2.5" hard drive. Hawker can be easily moved from one computer to another using the provided carrying case. Hawker is compatible with both Windows and Macintosh environments without any software installations. The Hawker external hard drives deliver extraordinary performance, and provide a rapid fast file transfer speed. It has a proven reliability for both Mac and PC users. It provides up to 2TB of secure storage in a single hard drive, and is one of the first of its kind. This device is one of the most, if not the most, versatile portable external drives in the world.

 

Manufacturer Part Number
C26CS5-SL
EAN/UPC
0876910008975,876910008975
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: USB 3.0 (USB 2.0 compatible) and eSATA
Transfer rate: USB 3.0 up to 5,000 Mbit/s and eSATA up to 3,000 Mbit/s

  • Encryption:
    • AES-256 bit key strength
    • Real-time encryption
    • Hardware Encryption (Not software imbedded in a chip)
    • Cryptographic engine: NIST (National Institute of Standards and Technology) of USA and CSE (Communications Security Establishment) of Canada certified hardware AES (Advanced Encryption Standard) algorithm.
    • FIPS (US Federal Information Processing Standard) 140-2 Cryptographic Engine validated (FIPS Inside)
    • Authentication: Secure Key-token
    • No software or GUI involved or required installation (for Encryption or Authentication)
  • Connectors:
    • USB 3.0 and eSATA ports
    • Key-Token connector

Dimensions(HxWxD): ~5 x 2.9 x 0.7 Inches (~12.7 x 7.4 x 1.8 Centimeters)
Weight: ~ 8 Ounces – ~O.5 Lb – 0.23 Kilogram
Color: Black or Silver

  • System Requirements: 
    • Mac or PC computers USB 3.0 or 2.0or eSATA port(s)
    • Mac: PowerPC or Intel Core Duo processor
    • PC: 266Mhz or faster Intel or equivalent processor
  • OS Requirements:
    • Mac: PowerPC or Intel processor running Mac OS 10.5 and later
    • PC: Microsoft® Windows XP, Vista, Windows 7-8

Recommended memory: 512MB RAM
Power requirement: Bus powered

  • Warranty:
    • 2 year limited warranty
    • 2 year unlimited toll-free telephone tech support
  • Contents: 
    • External hard disk drive
    • Carrying case
    • Quick installation manual
    • USB cable
    • 3x Digital Secure keys (Key-tokens)

System Requirements

  • FireWire 800 (1394b) [or FireWire 400 (1394a) cable not included] port(s)
  • USB 2.0 port(s)
  • PowerPC or Intel processor
  • Mac OS 10.5 and later
  • MS Windows, XP or later
  • Min. recommended memory: 1GB MB RAM

 Compatibility

  • Mac OS 10.5 and later
  • Microsoft Windows, XP or later
  • Linux
  • Solid-state Drives (SSD)