SnapView 2.0 Case for Samsung Galaxy Tab 4 10.1

  • Molded polycarbonate shell precisely fits the Samsung Tab® 4 10.1
  • Sleek and sophisticated design protects without adding bulk
  • Snap-button locking system provides stable base for optimum viewing and typing
  • Choice of optimal viewing angle or ergonomic typing incline
  • Soft, suede-like interior lining protects screen during transport
  • Secure snap closure
  • Unobstructed access to ports and controls

Manufacturer Part Number
CSGE-2177PHL
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SnapView 2.0 Case for Samsung Galaxy Tab® 4 10.1

  • Size  7.2 x 0.7 x 9.8 in
  • Fits devices  6.9 x 0.3 x 9.6 in
  • Fits hardware  Samsung Galaxy Tab® 4 10.1
  • Weight  0.55 lb
  • Materials  Polycarbonate
  • Warranty  25 years