Sleek, Modern Feel
Introducing the all-new Samsung Galaxy Tab A, a sleeker, more portable tablet that’s so versatile everyone in the family will want it.
Better Viewing Experience
The screen dimensions give you an optimal viewing experience, making browsing, emailing and social networking better. These dimensions most closely resemble the ratio of most online publications, making the Galaxy Tab A ideal for reading books and magazines as well as using most apps.
Better Photos with Auto Focus
The Galaxy Tab A’s 5 MP rear camera provides you with outstanding photography options. Its auto focus feature makes it easier for you to take clearer pictures and videos. Scan QR codes and barcodes to get information on products you are interested in without the need to download additional apps.
Seamless Productivity
The Galaxy Tab A comes pre-loaded with MS Office including Word, Excel, Powerpoint and Outlook. Whether you’re working at the office, at home or on the go, the pre-loaded software lets you access multiple functions seamlessly.
More Safe & Secure Kids Mode
Enable Kids Mode to give your children access to a safe and more appropriate world of colour and fun. You can create up to 6 kids’ profiles so you can let your children explore the Kids Camera, Kids Music and Kids Drawing, all while knowing your files are better protected.
Continuous Shot
Thanks to the continuous shot feature, you can capture multiple consecutive images by just holding down the Galaxy Tab A’s camera button. Find all the camera and video controls you require on one simple easy-to-use screen.
Seamless Connection
Connect your Galaxy Tab A with a Samsung Smart TV to watch videos, view photos and more. Use a Samsung account or Bluetooth to pair devices – and watch Galaxy Tab A contents on your Samsung Smart TV, or vice versa.
Note:
abA 8.0 (White / Titanium):
:
Display: Size: 8.0" TFT
Resolution: 1024 x 768 (XGA):
S Pen Support: No:
Processor: 1.2 GHz Quad-Core:
OS: Android 5.0 Lollipop:
Connectivity: USB Version:
Location Technology: GPS, Glonass, Beidou:
Earjack: 3.5 mm Stereo:
Wi-Fi: 802.11a/b/g/n 2.4 + 5 GHz, HT40:
Wi-Fi Direct: Yes:
Bluetooth Version: Bluetooth v4.1:
PC Sync.: Kies:
Memory: Internal Memory:
External Memory Support: MicroSD (Up to 128 GB):
Camera: Video Recording Resolution:
Main Camera - Resolution: CMOS 5.0 MP:
Front Camera - Resolution: CMOS 2.0 MP:
Main Camera - Auto Focus: Yes:
Sensors: Accelerometer, Hall Sensor, RGB Sensor:
Physical specification: Dimension (H x W x D, mm):
Weight (g): 314:
Battery: Internet Usage Time (Wi-Fi) (Hours):
Video Playback Time (Hours): Up to 12:
Standard Battery Capacity (mAh): 4200:
Audio Playback Time (Hours): Up to 114:
Audio and Video: Video Playing Format:
Video Playing Resolution: FHD (1920 x 1080) @30 fps:
Audio Playing Format: MP3, M4A, 3GA, AAC, OGG, OGA, WAV, WMA, AMR, AWB, FLAC, MID, MIDI, XMF, MXMF, IMY, RTTTL, RTX, OTA: