Honeywell's 8650 Bluetooth® Ring Scanner is a comfortable and easy-to-implement productivity tool for all mobile operators who regularly need to scan barcodes. The small, lightweight device rests on the finger, with the Bluetooth module worn comfortably on the wrist. Using our unique EZ-Pair process, pairing with any Bluetooth® enabled hand-held, wearable, fixed-station or vehicle-mount computer is as simple as a single scan. Once in use, the 8650 ring scanner reliably transmits critical data from up to 30 feet away. Operators gain unsurpassed freedom of movement to perform barcode reading tasks quickly, safely and comfortably - all while keeping both hands free.
8650 Bluetooth Ring Scanner Features and Benefits
Low Profile, Hands Free: Reduces interference and improves worker transaction time while reducing accidental drops, lowering the total cost of ownership
Flexible Design: Strap and connector design allows worker to wear the scanner on the back of the hand or on the arm, left or right, increasing worker satisfaction and comfort
Bluetooth® Wireless Connectivity: Class 2 Bluetooth® Version 2.0 keeps the scanner connected up to 30 feet (10m) from the computer, increasing productivity by allowing workers to move to the task
Scanning Options: Standard range scanner that reads all common 1D codes up to 45” (1143mm) or imager that reads both 1D and 2D symbologies up to 21.5” (516mm) to ensure maximum productivity
Built Tough Ring: Magnesium alloy top enclosures, and a smooth, low-profile magnesium trigger offer greater durability and ease of use, leading to increased productivity, a lower cost of ownership and reduced downtime
Note:
Mechanical/Environmental
Dimensions:
Bluetooth Module: 2.4˝ x 1.96˝ x 0.79˝ (62 x 50 x 20 mm)
Ring Laser Scanner: 1.9˝ x 1.1˝ x 1.1˝ (48 x 28 x 28 mm)
Weight: 4.8oz (136g), Bluetooth module, battery, ring and hand strap
Operating Temperature: -4° to +122°F (-20° to +50°C)
Storage Temperature: -22° to + 122°F (-30° to +50°C)
Humidity: 5% to 95% relative humidity non-condensing
Drop: 4’ (1.22m) drops to concrete
Environmental Sealing: Independently certified to meet IP54 standards for moisture and particle resistance
ESD: 15KV Air discharge, 8KV contact discharge
System Architecture
Optional Software: Scan Wedge
Battery: Li-ion, 3.7V, 750mAh
Battery Life: Standard range laser ring: 17+ hours
Imager/Scanner: Standard range laser ring
Decode Capabilities: Ring Scanner - Reads standard 1D symbologies
Warranty: 1 year factory warranty
Service Plans: Optional three-and five-year service programs offer worry-free mobile computing
Wireless Connectivity
WPAN: Bluetooth® 2.0 + EDR, class II