Jot Script 2 Stylus Evernote Edition

NEW JOT SCRIPT 2
The fine-point Bluetooth stylus designed to feel like a pen.

Ballpoint Precision
Updated Pixelpoint technology inside a 1.9mm tip means you can take faster, smoother notes in your own handwriting.

A natural fit for notetaking
Now built with a slimmer barrel for familiar feel and simple functionality. Just turn on, connect to a compatible app, and start writing.

Now rechargeable & Always Ready
Jot Script 2 works for 20 hours or more between charges. USB charger included.

Better Together:
Pair With Preferred Apps
Jot Script 2 works with any app. But connecting to a compatible app opens up features like palm rejection and increased precision.

Better Palm Rejection
Palm rejection lets you rest your hand comfortably on the screen when working in compatible apps.

Manufacturer Part Number
ADJS2G
EAN/UPC
0847663021757,847663021757
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tip: 1.9 mm
Length: 140mm
Diameter: 10.5mm