DashDrive Durable UD310 Jewel Like USB Flash Drive

The DashDrive™ Durable UD310 USB Flash drive is a handy and rugged storage solution, manufactured using advanced Chip-on-Board (COB) technology to yield unbeatable water-resistance and data protection. Its delicate size and gem shape allows the UD310 to be left plugged into a notebook or Ultrabook computer for long periods of use without causing obstruction.

Instant Access to Your Files in Any Situation

A sparkling jewel-like faceted end-cap highlights the ultra-small and extremely portable design of the UD310, taking up minimal space when used in a laptop or desktop. It allows for the unlimited sharing of pictures, music and videos, making the UD310 an ideal accessory for Ultrabook computers and many slim and sophisticated electronic devices, while reassuring users that their valuable data is protected at all times.

Advanced COB Manufacturing Process Yields Protection from Water Damage

The UD310 is manufactured through a special chip-on-board (COB) process, resulting in high water and impact resistance for the drive. It is engineered to be of the utmost quality and reliability, and further guaranteed by ADATA’s lifetime warranty.

Ultra Small, Ultra Convenient

Sometimes you just want to leave your USB Flash drive connected to your computer for days at a time. With its sleek low profile, the UD310 can stay connected for long periods of time without interfering with your other USB devices.

Remarks:
1. Due to different screen resolutions, the colors as they appear on the computer may differ slightly with those of the actual product.
2. The pictured scenario is for reference only, the actual product appearance may differ.

Manufacturer Part Number
AUD310-64G-RBK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 8GB / 16GB / 32GB / 64GB (Titanium)
Color: Blue/Titanium
Dimensions (L x W x H): 28 x 12 x 5mm (L x W x H)
Weight: 3g
Interface: USB 2.0
Performance: N/A
System Requirements: Windows XP, Vista, 7, 8, 8.1, 10, Mac OS 9.X and Linux™ Kernel 2.4 or higher, with no device driver needed
Warranty: Lifetime Warranty
Note: Performance may vary due to variations in platforms and application tools.

Please note: Some of the listed capacity on a Flash storage device is used for formatting and other functions and thus is not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products.