Rocpro 900e External Hard Disk Drive

ROCPRO 900e Desktop-Mobile Hard Drive with USB 3.0, 2x FireWire 800 and eSATA Ports – Built-in Power Supply – Includes Carrying Case

Integrated, and assembled in the United States to satisfy the requirements of demanding audio and video professionals, the Rocpro line can support a Solid State Drive "SSD" or a fast SATA high-capacity 3.5" hard drive, and has a unique stylish and ruggedized design that will complement any desktop. It features a recycled aluminum case that can be conveniently stacked or mounted vertically. With its built-in power supply and fan-less and quiet operation, the Rocpro can be easily moved from one desktop environment to another using the provided carrying case. The Rocpro is compatible with both Windows® and Macintosh® environments without any software installations.

Manufacturer Part Number
G269N2-B1
EAN/UPC
0876910008180,876910008180
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

rotational speed:: Up to 7200 (different rpm drives available)
interface:: USB 3.0 (USB 2.0 compatible) 2x FireWire 800 (FW400 with optional cable or small adaptor) and eSATA
transfer rate:: USB 3.0 up to 5,000Mbit/s, (USB 2.0 up to 480Mbit/s,)  FireWire 800 up to 800Mbit/s (FireWire 400 up to 400Mbit/s) and eSATA up to 3,000Mbit/s
connectors:: USB 3.0 (compatible with USB 2.0) and 2x FireWire 800 (compatible with FireWire 400 with optional cable) eSATA and AC input plug
dimensions(HxWxD):: ~8.7 x 5.8 x 1.6 inches, or ~22.0 x 14.7 x 4.1 cm
weight:: ~3.4 Lbs (~1.5 Kg) (with hard drive installed)
color:: Silver, White, and Hot Red
system requirements:: Mac or PC computers USB 3.0 (or USB 2.0) or FireWire 800 (or FireWire400) port(s)
Mac: PowerPC or Intel Core Duo processor
PC: 266Mhz or faster Intel or equivalent processor
OS requirements:: Mac: PowerPC or Intel processor running Mac OS 10.5 and later
PC: Microsoft® Windows XP, Vista, Windows 7 – 8
recommended memory:: 512MB RAM
power requirements:: Built-in Power Supply (220-110V) Direct connection to electricity (No Adapters required)
warranty:: 2 year limited warranty
2 year unlimited toll-free telephone tech support
contents:: ROCPRO 900e External hard disk drive
Carrying case
Quick installation manual
USB cable
FireWire 800 Cable
Standard Power Cable (North America otherwise stated)

Specifications and appearance are given as guidelines and may change without notice.
Capacity Disclaimer: Actual accessible hard drive capacity will indicate up to 10% lower than stated under different Operating Systems and formatting. Therefore, a 500GB capacity drive will show up as a 450GB drive (approximately.)
* Benchmarked with Intech Bench Test v3.5. Drive capacity might vary depending on Mac or PC format.