iMac 2009-2011 Optical Bay Hard Drive / SSD Mounting Solution

Boost your storage capacity by adding up to an additional 2.0TB of internal storage with a second hard drive, or enjoy near-instantaneous boot and app loading times by adding a Solid State Drive (SSD).

Configuration flexibility is yours when you replace your 2009-2011 iMac's internal SuperDrive with an OWC Data Doubler with a hard drive or SSD. The custom-engineered Data Doubler bracket comes ready to mount any 2.5" SATA drive up to 12.5mm in height.

Once you've installed the entire Data Doubler drive assembly into your 2009-2011 iMac's optical drive bay, you can customize how you want your internal storage to perform. Drive customization is easy and built right into OS X as the new Data Doubler mounted drive can be setup using Apple's Disk Utility program in which you can format the drive, create a RAID array using two drives together, or partition the new drive. Once formatted you can also setup the second drive as a Time Machine backup so you can take your backup with your wherever you go.

OWC provides free installation videos that guide this DIY upgrade step-by-step for each specific Mac model. Data Doubler also comes backed by OWC's award-winning U.S.A. based technical support team which is readily available to assist you with your upgrade should you have any questions.

Manufacturer Part Number
OWCDIDIMCL0GB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Supports: SATA 6Gb/s, 3Gb/s & 1.5Gb/s Interface 2.5" Drive
    or SSD (Solid State Drive) of up to 12.5mm height.
  • Dimensions: 5"(D) x 4"(W) x 0.5"(H) (12.7 x 10.3 x 1.2mm)
  • Weight: 2.3oz. / 0.14lbs.
  • Product Manual:OWC Data Doubler
  • 1 Year OWC Brand Standard Limited Warranty