Tripp Lite's 14-ft. Purple snagless category 5e (Cat5e) patch cable has 2 snagless RJ45 molded male connectors featuring integral strain relief. The cable is manufactured from PVC 4-pair stranded UTP and is rated for 350MHz/1Gbps communication. All cables are offered in a variety of lengths and colors for all category 5 (Cat5) and 5e cabling needs. Standard, non-snagless category 5e patch cables (N002-Series) are also available.
Note:
OVERVIEW
Style: Cat5/5e
Model Type: Snagless
Cable Types: CAT5/CAT5E
INPUT
Cable Length (ft.): 14
Cable Length (m): 4.27
PHYSICAL
Color: Orange
CONNECTIONS
Connector A: RJ45 (MALE)
Connector B: RJ45 (MALE)
CERTIFICATIONS
Certifications: RoHS Compliant
WARRANTY
Product Warranty Period (Worldwide): Lifetime limited warranty