Tripp Lite's 6-ft. Green Snagless Cat5e (Cat5e) patch cable has snagless molded male connectors featuring integral strain relief. The cable is manufactured from PVC 4-pair stranded UTP and is rated for 350MHz/1Gbps communication. All cables are offered in a variety of lengths and colors for all Cat5 (Cat5) and 5e cabling needs. Standard, non-snagless Cat5e patch cables are also available.
Note:
OVERVIEW
Style: Cat5/5e
Model Type: Snagless
Cable Types: CAT5/CAT5E
INPUT
Cable Length (ft.): 6
Cable Length (m): 1.83
PHYSICAL
Color: Green
CONNECTIONS
Connector A: RJ45 (MALE)
Connector B: RJ45 (MALE)
CERTIFICATIONS
Certifications: RoHS Compliant
WARRANTY
Product Warranty Period (Worldwide): Lifetime limited warranty