Tripp Lite's U336-002-GBW USB 3.0 to Dual Gigabit Ethernet Adapter allows you to quickly add two Gigabit Ethernet ports to your computer through a single USB 3.0 port - no need to open up your computer case to add an internal Ethernet card. Connect both ports to the same network, or a separate network to each port. Ideal for network administrators that require dual-homed or multi-homed host systems. Can also be used as a 2-port network switch; one port connects a computer to a network and a second port shares a network connection with another computer. The adapter's compliance with USB 3.0 (5Gbps) ensures true Gigabit network speed without any compromise. Furthermore, the adapter is compact and USB bus-powered, requiring no external power adapter.
Note:
OVERVIEW
Chromebook Compatible: Yes
Model Type: Adapters
PHYSICAL
Color: Black
CONNECTIONS
Connector A: USB 3.0 A (MALE)
Connector B: RJ45 (FEMALE) (X2)
CERTIFICATIONS
Certifications: 802.3; 802.3u; 802.3az; USB 3.0
Approvals: CE, FCC, RoHS, REACH