P313-06N-WH Mini-Phone Audio Cable

Tripp Lite's 3.5mm Stereo Splitter Cable splits the audio signal from your computer to multiple speakers or, allows connection of two headphones to a single iPodĀ®, MP3 player or any audio device utilizing the 3.5mm stereo jack. Fully molded connectors ensure long life usability.

Manufacturer Part Number
P313-06N-WH
EAN/UPC
0037332187826,037332187826
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (ft.): 0.5
Cable Length (in.): 6


PHYSICAL

Color: White


CONNECTIONS

Connector A: 3.5MM (MALE)
Connector B: (2) 3.5MM (FEMALE)


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty