48-Port USB Tablet Charging Station (Black)

From education to business, in settings as diverse as the hospital room and the factory floor, mobile devices have transformed every organization. As tablet usage increases, charging and storing dozens of these valuable devices in limited space becomes a challenge and an even bigger security risk. Tripp Lite's iPad/Tablet Charging Stations put an end to cable sprawl and missing assets. Each station houses 48 tablets while providing high-speed charging, convenient syncing, secure storage and flexible deployment in a variety of settings. Compatible with all devices that charge via USB, including tablets (such as iPad®, Android™, Kindle™, Kindle Fire™ and Surface™ models), select ultra-portable notebooks (such as select Chromebook™ and MacBook® models) and mobile phones (such as iPhone®, Android and Windows Phone® models). The CS48USB comes with a 2-Year Limited Warranty.

Manufacturer Part Number
CS48USB
EAN/UPC
0037332185433,037332185433
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


OUTPUT

Charging Ports / Amps: (48) 2.4


PHYSICAL

Shipping Dimensions (hwd / in.): 41 x 28.4 x 26.4
Shipping Dimensions (hwd / cm): 104.1 x 72.1 x 67.1
Shipping Weight (lbs.): 183
Shipping Weight (kg): 82.4
Unit Dimensions (hwd / in.): 35.6 x 23.62 x 21.6
Unit Weight (lbs.): 150
Unit Weight (kg): 67.5
Unit Dimensions (cm): 90.4 x 60 x 55
Color: Black


CERTIFICATIONS

Certifications: Tested to EIA-310-E, UL60950, FCC & IEC Class B
NOM (Mexico): Tested to NOM (Mexico)
Approvals: RoHS


WARRANTY

Product Warranty Period (Worldwide): 2-year limited warranty