Cat5e 350MHz Molded Cross-over Patch Cable (RJ45 M/M) - Red, 10-ft.

Tripp Lite's 10-ft. Red Category 5e (Cat5e) Cross-over cable has 2 standard RJ45 male connectors featuring integral, Green, molded strain relief. The cable is designed to connect switch-to-switch, PC-to-PC or Mac-to-Mac, and is perfect in conjunction with 10 and 100 base-t networks. Molded connectors are a different color to help identify this cable as a cross-over cable, as well as a label stating Cross Over, and not a standard patch cable. Manufactured from PVC 4-pair stranded UTP and rated for 350MHz/1Gbps communication. Meets most current industry standards including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 5e draft 11).

Manufacturer Part Number
N010-010-RD
EAN/UPC
0037332187581,037332187581
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Style: Cat5/5e
Model Type: Cat5/5e
Cable Types: CROSSOVER
INPUT Cable Length (ft.): 10
Cable Length (m): 3.05
PHYSICAL Color: Red
CONNECTIONS Connector A: RJ45 (MALE)
Connector B: RJ45 (MALE)