Cat5e 350MHz Snagless Molded Patch Cable (RJ45 M/M) - Purple, 5-ft.

Tripp Lite's 5-ft. Purple snagless category 5e (Cat5e) patch cable has 2 snagless RJ45 molded male connectors featuring integral strain relief. The cable is manufactured from PVC 4-pair stranded UTP and is rated for 350MHz/1Gbps communication. All cables are offered in a variety of lengths and colors for all category 5 (Cat5) and 5e cabling needs. Standard, non-snagless category 5e patch cables (N002-Series) are also available.

Manufacturer Part Number
N001-005-PU
EAN/UPC
0037332187628,037332187628
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Style: Cat5/5e
Model Type: Snagless
Cable Types: CAT5/CAT5E

INPUT
Cable Length (ft.): 5
Cable Length (m): 1.52

PHYSICAL
Color: Purple

CONNECTIONS
Connector A: RJ45 (MALE)
Connector B: RJ45 (MALE)

CERTIFICATIONS
Certifications:
RoHS Compliant

WARRANTY
Product Warranty Period (Worldwide): Lifetime limited warranty