800GB NVMe Mixed Use HH/HL PCIe Workload Accelerator

Could your data center benefit from PCIe workload acceleration based on NAND Flash solid-state storage technology? HP PCIe Workload Accelerators for ProLiant ML/DL/SL Server series are PCIe card-based direct-attach solid state storage technology solutions for application performance improvement. They offer excellent latency and enterprise reliability for improving an individual server's throughput, and allow you to implement up to ten times the number of virtual machines compared to typical virtualization environments.

With significant energy savings and a reduced footprint, your total cost of ownership will be lower. Performance constrained applications such as on-line transaction processing (OLTP), virtual desktop infrastructure (VDI), or Big Data will greatly benefit by adding a PCIe Workload Accelerator to their server.

What's new

  • HP Read Intensive Mezzanine PCIe Workload Accelerators with the best PCIe IOPS/$ in Mezz form factor and capacity up to 1.6 TB
  • HP NVMe Mixed Use HH/HL PCIe Workload Accelerators with performance up to 155,000 IOPS for Reads / 66,000 IOPS for writes (random 4KiB,Q16) and excellent latency as low as 21 microseconds (writes)
  • HP NVMe Write Intensive PCIe Workload Accelerators with excellent performance and endurance measuring 10 drive writes per day (DWPD)
Features
Provides Simplicity and Lower Total Cost of Ownership

HP PCIe Workload Accelerators allows you to implement ten times the number of virtual machines compared to typical virtualization environments.

Achieve significant energy cost savings with 70% more compute per Watt of power with server and Accelerators.

Reduces data center footprint by hosting an entire database on one HP PCIe Workload Accelerator.

Increase Workload Performance with High Performing HP PCIe Workload Accelerators

HP PCIe Workload Accelerators enhance server performance, providing four times more transactions per server.

Achieve better latency to accelerate applications such as on-line transaction processing (OLTP), virtual desktop infrastructure (VDI), and Big Data.

Deliver more IOPS to increase the productivity of your server.

Provide you with the most complete portfolio of choices to meet the demands of your data center.

Delivers the High Reliability You Can Count On - In Your Data Center

HP PCIe Workload Accelerators maintain data accuracy with full data-path error detection.

Deliver high availability, typically with power loss protection that protects your data even when the datacenter loses power.

Reliably rugged in various environments.

HP firmware and drivers deliver compatibility with the HP ProLiant Server series and HP controllers for consistency of performance.

Manufacturer Part Number
803200-B21
EAN/UPC
0889296112501,889296112501,0735858299046,735858299046
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical featuresTechnical features :
Usable capacity

  • 800GB

Technology

  • NAND Flash

Max sequential throughput

  • Reads 2,450 MiB/s, Writes 880 MiB/s

Latency (Q=1, 4KiB)

  • Reads 100 microseconds, Writes 22 microseconds

Form factor

  • Half Height/Half length PCI Express 3.0 X4 slot

Bus interface

  • PCI Express 3.0 x 4

Read IOPS (Q=16, 4KiB)

  • (1) HP 800GB Mixed Use (MU) HH/HL PCIe Workload Accelerator
  • (1) Half height PCIe bracket
  • (1) Read Me First
  • (1) Important Notice

Write IOPS (Q=16, 4KiB)

  • Writes 54,000 IOPS

Dimensions and weightDimensions and weight
Dimensions (W x D x H): 21.59 x 24.13 x 6.35 cm (8.5 x 9.5 x 2.5 in)
Weight: 0.45 kg (1 lb)