AC1750 Wireless Dual Band DOCSIS 3.0 Cable Modem Router

  • Supports 802.11ac standard - the next generation of Wi-Fi
  • Simultaneous 2.4GHz 450Mbps and 5GHz 1300Mbps connections provide a ultra-wireless experience
  • 680Mbps DOCSIS 3.0 Cable Modem provides 16X faster download speed than DOCSIS 2.0 for an ultra-fast performance
  • Beamforming technology delivers a more targeted and highly efficient wireless connection
  • Dual-core processor ensures no interruption when simultaneously processing multiple wireless or wired tasks
  • Dual USB ports – Access files & media from networked devices or remotely via FTP server and share a printer locally
  • Certified for XFINITY® from Comcast®, Time Warner Cable®, Cablevision and Bright House Networks.
The Next Generation of Cable Modem routers Has Arrived
AC1750 dual Band Gigabit Modem Router

Get the most out of your cable Internet and eliminate monthly rental fees
  • Save monthly modem rental fees
  • Upgrade to the latest modem and router technology
Enjoy the Best Networking Experience by Upgrading to the Latest Modem and Router Technology

Your current and future smart devices can perform to their full potential by taking advantage of the newest standards in modem router technology. Utilizing the latest DOCSIS 3.0 modem protocol and 802.11ac wireless technology ensures both cable download speeds of up to 680Mbps and gigabit Wi-Fi speeds. The result is lag-free online gaming and seamless music and HD video streaming.

Greater Convenience and Flexibility

Free up space by combining your cable modem and Wi-Fi router into a single compact, elegantly designed device.

Protect the Network

Parental and Access Control features from the web management page grant you the ability to safeguard your network, restricting who can join and what content users may access while on it.

Easy, Efficient Data Access

Two USB ports make storing, accessing, and sharing data hassle-free by allowing multiple USB devices to connect to the modem router at the same time without the need for a separate USB hub.

You can access USB devices connected to the modem router through your network or remotely using FTP technology. This allows you to download or stream media from flash and hard drives, including music, photos, and movies, as well as share printers across your network.

Keep Everyone Connected

With the number of Wi-Fi-enabled devices found in the home growing steadily, a network that can stretch its coverage to every room and reliably connect to several devices at once has become a necessity. The CR700 creates a strong Wi-Fi network throughout the home—upstairs, downstairs, and even outside. High powered amplifiers boost its wireless signal, a speedy processor handles bandwidth-intensive tasks, and its large amount of memory helps minimize lag and data buffering losses. The modem router is also equipped with beamforming technology, which increases its range by allowing it to focus independent signals towards devices rather than simply broadcasting in all directions.

Manufacturer Part Number
ARCHER CR700
EAN/UPC
0845973071462,845973071462
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Memory: 16 MB flash and 256MB RAM
Interface: 4 10/100/1000Mbps RJ45 LAN Ports 1 Coax Port 2 USB 2.0 Ports
Button: 1 Power On/Off Button 1 WPS Button 1 Wi-Fi On/Off Button 1 RESET Button
External Power Supply: 12VDC/3.5A
IEEE Standards: IEEE 802.3, 802.3u, 802.3ab
DOC SIS Standards: DOCSIS® 1.0, 1.1, 2.0, & 3.0
Dimensions ( W x D x H ): 9.0 x 6.3 x 1.5 in. (229 x 160 x 37mm)
Antenna Type: 6 internal antennas
Radio Amplifiers: High-powered radio amplifiers

WIRELESS FEATURES

Wireless Standards: IEEE 802.11ac/n/a 5GHz IEEE 802.11n/g/b 2.4GHz
Wireless Speeds: 2.4GHz: Up to 450Mbps 5GHz: Up to 1300Mbps
Frequency: 2.4GHz and 5GHz
Transmit Power: <20dBm(EIRP)
Wireless Functions: Enable/Disable Wireless Radio, WDS Bridge, WMM, Wireless Statistics
Wireless Security: 64/128-bit WEP, WPA/WPA2, WPA-PSK/WPA2-PSK encryption, Wireless MAC Filtering

SOFTWARE FEATURES

Security: NAT Firewall, Access Control
IPv6: IPv6 and IPv4 dual stack
Management: Web Based Configuration(HTTP), Remote management, SSL for TR-069, SNMP v1/2c, Diagnostic Tools
DHCP: Server, Client, DHCP Client List
Port Forwarding: Virtual server, Port Triggering, DMZ, ALG, UPnP
Dynamic DNS: DynDns, NO-IP
VPN Pass-Through: PPTP, L2TP, IPSec Passthrough
Advanced Functions: Parental Control, MAC/IP/URL Filtering, Network Address Translation (NAT); RIP v1/v2 (optional); DNS Relay, DDNS, IGMP V1/V2/V3
USB Sharing: Support Samba(Storage)/FTP Server/Media Server/Printer Server
Guest Network: 2.4GHz guest network × 1 5GHz guest network × 1

OTHERS

Certification: FCC, RoHS, UL, CableLabs®
Package Contents:

  • AC1750 Wireless Dual Band DOCSIS 3.0 Modem Router,
  • RJ-45 Ethernet Cable,
  • Quick Installation Guide,
  • Power Adapter
System Requirements: Windows 8/7/Vista/XP or Mac OS or Linux-based operating system
Environment:
  • Operating Temperature: 0℃~40℃ (32℉~104℉), Storage Temperature: -40℃~70℃ (-40℉~158℉)
  • Operating Humidity: 10%~90% non-condensing, Storage Humidity: 5%~90% non-condensing