Video Surveillance 7030E IP Camera

The Cisco® Video Surveillance 7030E IP Camera is an outdoor, high-definition, full-functioned video endpoint with industry-leading image quality and processing power. The camera is capable of a 2560 x 1920 resolution while optimizing network utilization with either H.264 or MJPEG compression. Contact closures allow integration with access control systems. With its open, standards-based design, the camera provides an ideal platform for integration and operation as an independent device or as part of a Cisco Video Surveillance network.

Manufacturer Part Number
CIVS-IPC-7030E
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Imaging device: 1/2.5-in. progressive-scan complementary metal oxide semiconductor (CMOS)

Image control: Automatic white balance (AWB), automatic gain control (AGC), automatic exposure shutter (AES), and auto and manual iris

Wide dynamic range: 80 dB

Minimum illumination: •Color: 0.1 lux

•Black and white: 0 lux w/illuminator active

Lens: DC-Iris

Remote focus and zoom

Field of view: 35.45° to 88.90° (horizontal)

26.69° to 67.01° (vertical)

43.99° to 111.00° (diagonal)

Camera angle adjustment: Pan: 350°

Tilt: 80°

Rotate: 350°

Shutter speed: 1/5 sec. to 1/32,000 sec

Video compression: H.264 and MJPEG

Audio compression: G.711 A-Law, G.711 U-Law

Resolution and frame rate (H.264): Refer to Tables 2 and 3

Resolution and frame rate (MJPEG): Refer to Tables 2 and 3

Video streaming: •Single-stream H.264 up to 2560 x 1920 at 5 fps

•Single-stream MJPEG up to 1920 x 1080 at 30 fps

•Dual-stream H.264 and MJPEG

◦Primary stream programmable up to 1280 x 720 at 30 fps

◦Secondary stream programmable up to 960 x 540 at 15 fps

Protocols: Dynamic Host Control Protocol (DHCP), Hypertext Transfer Protocol (HTTP), Secure HTTP (HTTPS), Network Time Protocol (NTP), Real-Time Transport Protocol (RTP), Real-Time Streaming Protocol (RTSP), Simple Mail Transfer Protocol (SMTP), Secure Sockets Layer/Transport Layer Security (SSL/TLS), Transmission Control Protocol/Internet Protocol (TCP/IP), Secure Real-Time Transport Protocol (SRTP), Cisco Discovery Protocol, Bonjour, Simple Network Management Protocol (SNMP), and Secure Shell (SSH)

Quality of service (QoS): Differentiated services code point (DSCP) marking and class of service (CoS) marking

Power: 24 VAC through optional external power supply

PoE (802.3af)

Power consumption (max): AC: 13.9W

PoE: 9.5W