Mini DisplayPort Male to DisplayPort Female Adapter

Comprehensives Mini DisplayPort male to DisplayPort female adapter provides an incredible HD experience at a great price. This adapter provides 10.8 Gbps high speed performance for 1080p resolution and beyond and the complete HD experience! Comprehensives Mini DisplayPort male to DisplayPort female adapter support 5.1 and 7.1 Dolby TrueHD and DTS-HD Lossless Surround Sound for brilliant, crystal clear audio. Molded gold plated connectors provide superior connectivity and rejection of EM and RF interference. RoHS Certified. All adapters are covered under our Lifetime Warranty.

Manufacturer Part Number
MDPM-DPF
EAN/UPC
0808447072013,808447072013
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance Grade: Good
Connector Type 1: Mini DisplayPort Male
Connector Type 2: DisplayPort Female
Resolution: Supports PC resolutions up to 1920x1200 and HDTV resolutions up to 1080p
Bandwidth or Speed: Supports 10.8 Gbps
Ferrite Cores: No
RoHS Compliant: Yes
Warranty: Lifetime
Weight Lbs: 0.4