The Comprehensive VGA2HD02 VGA to HDMI Converter Adapter is a high-definition video converter which converts analog PC RGBHV and analog audio signal to a digital HDMI signal. It allows you to connect to the VGA (HD-15 connector) output from the PC directly to the digital HDMI input of the latest HD ready plasma, LCD, LED or DLP TV. It's high bandwidth capability supports a wide range of PC and HDTV resolutions. Unit is covered by our 2 year warranty.
Note:
Input ports: 1 x VGA, 1 x 3.5mm stereo mini jack.
Output ports: 1 x HDMI
Input/Output Resolution: 640x480@60/72/75/85Hz, 800x600@60/72/75/85Hz, 1024x768@60/70/75/85Hz, 1152x864@75Hz,1280x720@60Hz, 1280x768@60Hz,1280x800@60Hz, 1280x960@60Hz, 1280x1024@60Hz, 1360x768@60Hz, 1440x1050@60Hz, 1440x900@60Hz,1680x1050@60Hz, 1600x1200@60Hz, 1920x1080@60Hz, 1920x1200@60Hz,
Dimensions: 2.85" x 1.65" x .75", 72mm(D)x41mm(W)x18mm(H)
Weight: .45 lbs.