The Comprehensive VGA2HD01 VGA to HDMI 1080P Scaler Box is designed to upscale the analog video signal from a PC source to a digital HDMI output, up to 720p or 1080p. Besides video upscaling, the scaler box also converts the audio signal from analog L/R to digital format, then output to HDMI combining with the video. Unit is covered by our 2 year warranty.
Note:
Input ports: 1 x VGA, 1 x 3.5mm stereo mini jack.
Output ports: 1 x HDMI
Input/Output Resolution: 640x480@60/72/75/85Hz, 800x600@60/72/75/85Hz, 1024x768@60/70/75/85Hz, 1152x864@75Hz,1280x720@60Hz, 1280x768@60Hz,1280x800@60Hz, 1280x960@60Hz,1280x1024@60Hz, 1360x768@60Hz,1440x1050@60Hz, 1440x900@60Hz,1680x1050@60Hz, 1600x1200@60Hz,1920x1080@60Hz
Dimensions: 2.6" x 2.17" x .79"
Weight: .25 lbs.