Pavilion 25xw Widescreen LCD Monitor

Manufacturer Part Number
J7Y65AA#ABA
EAN/UPC
0888793389232,888793389232
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display 63.3-cm wide screen 25-in wide screen
Type IPS
Viewable Image Size 63.3 cm diagonal 25 in diagonal
Tilt -2° to 25°
Maximum Weight (Unpacked) 5.11 kg 11.2 lbs
Dimensions (include base)
Height 42.94 cm  16.91 in
Depth 16.4 cm  6.5 in
Width 57.77 cm  22.74 in
Maximum Graphic Resolution 1920 x 1080 (60 Hz) analog input 1920 x 1080 (60 Hz) digital input
Optimum Graphic Resolution 1920 x 1080 (60 Hz) analog input 1920 x 1080 (60 Hz) digital input
Text Mode 720 × 400
Dot Pitch 0.288 (H) x 0.288 (V) mm
Pixels Per in 88 PPI
Horizontal Frequency 30 to 80 kHz
Vertical Refresh Rate 50 to 60 Hz
Environmental Requirements Temperature
Operating Temperature 5° to 35° C 41° to 95° F
Storage Temperature -20° to 60° C -4° to 140° F
Relative Humidity 20 to 70% 
Power Source 100–240 VAC 50/60 Hz 
Altitude:
Operating 0 to 5000 m 0 to 16,400 ft
Storage 0 to 12192 m 0 to 40,000 ft
Measured Power Consumption:
Full Power 30 W
Typical Settings 28 W
Sleep <0.5 W
Power Off <0.5 W
Input Terminal One VGA connector; two HDMI connectors