Stylus SH-2 Compact Camera

THE TOTAL PACKAGE

A retro vibe for a stylish look. Advanced technology for brilliant imaging, lifelike video, and wireless sharing. The Stylus  SH-2 combines design, performance, and convenience in ways no other camera can. With sophisticated features like RAW capture, 5-Axis Image Stabilization, and Live Composite technology, capture incredible shots in any light, everywhere you go.

Manufacturer Part Number
V107090BU000
EAN/UPC
0050332189386,050332189386
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

POWER TO GET THE SHOT

Model: Stylus SH-2
Image Sensor: 16 Megapixel BSI CMOS 1/2.3"
Image Processor: TruePic VII
Zoom: 24x Optical Zoom + 2x Super Resolution Zoom + 4x Digital Zoom
Focal Length: 4.5 - 108mm (35mm equivalent: 25 - 600mm)
Manual Mode: Customize ISO, Aperture, and Shutter Speed settings
Aperture Range
Wide: f3.0 - f8.7
Tele: f6.9 - f20.0
Wide: 3.9in / 10cm to infinity
Tele: 15.7in / 40cm to infinity
Super Macro Mode: 1.2in / 3cm to infinity, focal length fixed to 11.9mm
iHS (Intelligent High-Speed / High Sensitivity): Yes
ISO Sensitivity: ISO 125 / 200 / 400 / 800 / 1600 / 3200 / 6400 / AUTO / HIGH
White Balance: Auto, Sunny, Cloudy, Incandescent, Fluorescent, One Touch
Shutter Speed: 1/4 - 1/2000 (Night Scene: Longest 4 sec; Manual Mode: Longest 30 sec)
Live Guide: Adjust Color Saturation, Color Tone, and Brightness via touch sliders

ALWAYS STEADY. ALWAYS READY.

Image Stabilization: 5-axis sensor-shift (suppresses 5 types of movements: yaw / pitch / roll / up&down / left&right)
Focus Type: CMOS Contrast Detection
Focus Mode: Face Detection AF, Spot AF, AF Tracking, Selective AF area (via the touch monitor), AF Lock
AF Illuminator: Built-in AF Illuminator
Continuous Shooting: 11.5fps / 16 images (16M); 2.5fps / 200 images (16M); 20fps / 60 images (3M); 60fps / 60 images (3M)
Interval Shooting: 1-99 frames, 0-60 min start timer, 10sec-60min interval time

DAYTIME. NIGHTTIME. ANYTIME.

Shooting Modes:

Mode Dial: Intelligent Auto (iAUTO), Program Auto (P), Manual (M), Art Filters (ART), Scene Modes (SCN), Nightscape Modes, Panorama, PhotoStory, Advanced Movie
Advanced Movie Modes: Photo in Movie, 60p Movie, High-Speed Movie, Time Lapse Movie
Nightscape Modes: Night+Portrait, Night Scene, Fireworks, Hand-Held Starlight, Live Composite
Scene Modes: Portrait, e-Portrait, Landscape, Interval Shooting, Sport, Indoor, Self Portrait, Sunset, Cuisine, Documents, Beach & Snow, Super Macro, Backlight HDR
Art Filters: Pop Art, Soft Focus, Pale & Light Color, Grainy Film, Pin Hole, Diorama, Dramatic Tone, Fish Eye, Sparkle, Reflection, Fragmented
Picture Modes: Vivid, Natural, Muted

Panorama: Standard and Full 360° Views
Still Image Playback Edit Effects: Resize, Crop, Audio Clip, Shadow Adjustment, Redeye Fix, Rotate Image, e-Portrait

MOTION CAPTURE

Video Modes: Photo in Movie, 60p Movie, High-Speed Movie, Time Lapse Movie
Photo in Movie: Allows simultaneous video recording and photo capture in full resolution without interruption
High-Speed Movie: Shoots 120 fps or 240 fps movies for slow motion
Time Lapse Movie: Compresses up to 5 hours of footage into a 20 second time lapse movie
Resolution and Recording Speeds: 1080 60p, 1080p, 720p, VGA, Time-Lapse Movie (1080p, 720p, VGA), High-Speed 120fps (1280x720), High-Speed 240fps (432x324): *When shooting 1080 60p / 1080p / 720p movies, use SDHC class6 (speed class) / SDXC class6 or higher for best results
Recording Time: 1080 60p / 1080p / 720p: continuously up to 29 min or 4GB; Others: up to 4GB; HS120fps / HS240fps: continuously up to 20sec
Movie Playback Edit Effects: In-Movie Image Capture, Movie Trimming
Audio Recording: Linear PCM
Video File Format: MOV/H.264
:Microphone: Yes (Stereo)
Speaker: Yes

CONNECT THE SHOTS

Wi-Fi Connectivity
Built-in Wi-Fi and the free Olympus Image Share (OI.Share) app enable the following:
Easy sharing of files (RAW / JPEG / MOV) with synced smart devices
Geotagging with GPS location information
Remote operation of the camera from a smart device: zoom, self-timer, white balance and exposure (ISO, shutter speed, aperture), shooting and drive modes, AF area, and shutter
Application of custom signatures, Art Filters, and stamps

ADDITIONAL INFORMATION

Still Image File Format: RAW; JPEG: 16M(4:3/3:2/16:9/1:1), 8M(4:3/3:2/16:9/1:1), 3M(4:3/3:2/16:9/1:1), VGA(4:3/3:2/16:9/1:1)
Flash Type Built-in Flash
Flash Modes: Auto, Red Eye Reduction, Fill-in, Off
Self-Timer: 2 sec / 12 sec / Custom Self-Timer (1-30 sec start timer, 1-10 pictures, 1-3 sec interval)
Rear Monitor Size (Aspect Ratio): 3.0" (3:2)
Rear Monitor Resolution and Type: 460K-Dot Touch-Enabled LCD Monitor
Level Gauge :Electronic gauge for horizontal and vertical leveling
Removable Media Card: SD, SDHC, SDXC, Internal Memory
Internal Memory: 37MB
Direct Buttons: 5 (Play, Movie, OK, Menu, Info)
Outer Connectors: Multi-terminal (USB Connector, DC Jack, Audio/Video Output), HDMI Type D
USB Connect: USB 2.0 High-Speed (USB Mass Storage)
Eye-Fi Card Compatible: Yes
Battery: Lithium-Ion Rechargeable Battery (LI-92B)
Battery Life (CIPA DC-002): 380 shots; 108 minutes continuous video shooting
Dimensions: 4.3" W x 2.5" H x 1.7" D (108.8mm W x 63.2mm H x 42.4mm D)
Weight: 9.5oz (271g)
OS Support: Windows 8.1, Windows 8, Windows 7 SP1, Windows Vista SP2, Windows XP SP3, Mac OS X v10.5-v10.10
Box Contents: SH-2 Digital Camera
Shoulder Strap
LI-92B Rechargeable Lithium-Ion Battery
USB Cable (CB-USB8)
AC Adapter (F-2AC)
Quick Start Guide
CD-ROM with Instruction Manual and Olympus Viewer 3 Software
Warranty Card