SX-BR-4600WAN Ethernet to Wi-Fi Bridge

The SX-BR-4600WAN allows any Ethernet enabled device to join a secure, high-speed network. It is software transparent meaning no changes to drivers, management tools, or applications are needed. It allows ‑flexibility to locate Ethernet devices in places where running cables is difficult or impossible. It supports industry leading security including WPA, WPA2, and WEP, plus 802.1x authentication with the most commonly used EAP types.

Manufacturer Part Number
SX-BR-4600WAN-US
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name: SX-BR-4600WAN
Network Interface: 10BASE-T, 100BASE-TX, 1000BASE-T (Auto-recognition)
Wireless LAN: IEEE 802.11a/b/g/n (11n:2-Stream)
Security: WEP (64/128), WPA-PSK (TKIP/AES), WPA2-PSK (AES), IEEE 802.1X (EAP-PEAP, EAP-TLS, EAP-TTLS, EAP-FAST, EAP-LEAP)
Dimensions: 110.5 mm × 79.0 mm × 27.6 mm
Weight: 130 g
Maximum Power Consumption: 3.75W
Approvals:
FCC, IC, VCCI, CE
Environmental Conditions:

  • Operating: 0°C to 40°C
  • Humidity: 20% to 80% RH
  • Storage: -10°C to +50°C
  • Humidity: 20% to 90% RH
Accessories: Main unit, setup guide, warranty, AC adapter, LAN cable, GPL inquiry sheet