Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product Specifications
Interfaces:
- One Auto-sensing, 10/100/1000Base-T, RJ-45 Connector
Antenna: Radios: - 802.11a/n/ac and 802.11b/g/n
- Configurable for Sensor-mode RF Scanning
- DynamicRF (Radio Resource Management) for Automatic Channel, TX Power, and Neighbor Discovery
- Configurable Maximum Associated Clients per Radio
- Multicast/Broadcast to Unicast Conversion
- A-MPDU and A-MSDU Frame Aggregation
- HT20, HT40 (High Throughput) and VHT80 (Very High Throughput)
- Max Transmit Power—400mW
Certifications: - Wi-Fi 802.11a/b/g/n/ac Certification
Mobility Services: - Eight SSIDs per Radio
- Support for Apple Bonjour Based Services (Airprint, Airplay), Apple CNA, and Microsoft NCSI
- Wireless Client Load Balancing
- Secure Fast Roaming with Opportunistic Key Caching (OKC)
- Seamless Layer 2 and Layer 3 Roaming
- High Availability
QOS for Voice, Data, and Video: - Smart Bandwidth Management (Incoming, Outgoing)
- WMM (802.11e)
- 802.1p or Differentiated Service Code Point (DSCP)
- WMM Power Save (U-APSD)
Security: - 802.1X Port-based Authentication
- Open System (WEP-64/128)
- Shared System (WEP-64/128)
- WPA/WPA2-Personal
- WPA/WPA2-Enterprise
- EAP-TTLS
- EAP-PEAP
- EAP-FAST
- EAP-TLS
- EAP-SIM
- EAP-AKA
Environment: - Operating: -40° F to 140° F (-40° C to 55° C)
- Storage: -58° F to 150° F (-40° C to 70° C)
- Humidity: 5% to 90% typical
- Waterproof:
- IP67
- Salt-spray resistant
- Built-in Carrier Class Antenna and Ethernet Surge Protection
Physical: - Dimensions: 9.6 in. x 7.8 in. x 1.9 in. (245 mm x 200 mm x 75 mm) (L x W x H)
- Weight: 3.2 lbs (1.45 kg)
Power: - 802.3at Compliant Power over Ethernet
Mounting: - Wall/Pole/Ceiling Mount Kit Included
Agency Approvals:Electrical/Safety Compliance
- UL 1950
- CSA 22.2
- IEC 60950
- EN 60950
Radio Approvals: - FCC Part 15.247
- RSS-210 (Canada)
- EN 300.328 (Europe)
- AS/NZS 4771 (Australia & New Zealand)
- EMI and Susceptibility (Class A)
- FCC Part 15.107 and 15.109
- ICES-003 (Canada)
- EN 301.489-1 and -17 (Europe)
- AS/NZS 3548
Warranty: