Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Bluesocket Access Point 2020 (BSAP 2020) for vWLAN;
- Concurrent dual band (2.4 GHz/5 GHz) 802.11a/b/g/n/ac.
- 2x3:2 MIMO (867 Mbps for 5 GHz and 300 Mbps for 2.4 GHz) with internal Omni-directional antennas.
- No external antenna connectors.
- Includes wall/ceiling mount kit and t-bar mount kit for ceiling panels.
- Requires IEEE 802.3af PoE or 12 volt AC/DC power adapter, both sold separately.