G-DRIVE ev ATC GDEVATCU3NA10001BAB Hard Drive

G-DRIVE® ev ATC is as rugged 1 as you want to be. This all-terrain drive solution with tethered USB cable shields a high quality, lightweight 2 removable, stand-alone G-DRIVE® ev RaW USB hard drive. Featuring a watertight 3 drive compartment, your data is further protected from pressure, shock and dust. The ev All-terrain Case is compatible with the Evolution Series, also fitting the G-DRIVE® ev or G-DRIVE® ev SSD. Perfect for in the field back-up, editing, transferring and storage, this durable 7200 RPM drive is formatted for Mac®, it can be easily reformatted for Windows® and comes with a 3-Year limited warranty.

Manufacturer Part Number
0G03614
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: (1) USB 3.0 (compatible with USB 2.0)
               (1) SATA port for use with G-DOCK ev™
Size (LxWxH): G-DRIVE ev RaW: 5.14” x 3.29” x 0.65”, All-Terrain Case: 6.46”x 4.25”x 1.20”
Weight: 0.84lbs
System Requirements: Mac® OS 10.7 +
                                    Windows® 8.1, 8 and 7 (via reformat)
Box Contents: G-DRIVE® ev ATC hard drive solution with tethered USB cable
                      (1) USB 3.0 cable (for use with G-DRIVE ev)
                      Quick Start Guide
                      3-Year limited warranty
Retail Packaging: Box dimensions (LxWxH): 2.05” x 6.06” x 8.03”
                           Master carton: 6
                           Master cartons per pallet: 84
                           Pieces per pallet: 504