Fiber Optic Network Cable

  • Axiom MPO Cables are designed to be used in any high-density fiber optic environment, such as digital cross-connects, optical backplanes, parallel processing applications, and Fibre Channel storage facilities.
  • Features:
  • Flame-Retardant Jacket
  • Polished end-face quality to IEC 61300-3-35 standard
  • 12 fibers
  • Push on / Pull-off latching connector
  • Precision guide pin assures fiber alignment
  • Cable Specs:
  • 9/125 SMF cable
  • (1) MPO/MTP Female connector (1) MPO/MTP Male connector
  • Fiber Count: 12
  • Jacket Type/Flame Rating: Riser (OFNR)
  • Jacket Color: Yellow
  • Termination Type/Polarity: Rolled - Key up / Key up Pin 1-12 style
  • Compliance: RoHS Compliant, TIA/EI942, ISO/IEC 24764, EN 50173-5
  • Insertion Loss, Typical: = 0.1dB SM
  • Return Loss, Maximum: = -55dB
  • Connector Order:
  • 1 - 12 2 - 11 3 - 10 4 - 9 5 - 8 6 - 7 7 - 6 8 - 5 9 - 4 10 - 3 11 - 2 12 - 1
  • Manufacturer Part Number
    MPOFMSM30M-AX
    EAN/UPC
    0845282099775,845282099775
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    • 9/125 SMF cable
    • (1) MPO/MTP Female connector (1) MPO/MTP Male connector
    • Fiber Count: 12
    • Jacket Color: Yellow
    • Compliance: RoHS Complian